UIY Inc. 12 to 18GHz fullband WR62 Waveguide Circulator UIYWC3842A

Description
12 to 18GHz fullband WR62 Waveguide Circulator
Request a Quote
Description
12 to 18GHz fullband WR62 Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

12 to 18 GHz waveguide circulator for WR62 (BJ140) rectangular waveguide, operating from -40 to +85 °C, with maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, maximum VSWR of 1.3, and power handling of 100 W forward and 100 W reverse. The device is designed for military, space, and commercial applications and includes a standard one-year warranty. Dimensions are 38.00 mm by 25.25 mm by 15.80 mm, with M4.0 mounting holes.

Datasheet Summary
Powered by GS/AI

12 to 18 GHz waveguide circulator for WR62 (BJ140) rectangular waveguide, operating from -40 to +85 °C, with maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, maximum VSWR of 1.3, and power handling of 100 W forward and 100 W reverse. The device is designed for military, space, and commercial applications and includes a standard one-year warranty. Dimensions are 38.00 mm by 25.25 mm by 15.80 mm, with M4.0 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
12 to 18GHz fullband WR62 Waveguide Circulator - UIYWC3842A - UIY Inc.
Shenzhen, China
12 to 18GHz fullband WR62 Waveguide Circulator
UIYWC3842A
12 to 18GHz fullband WR62 Waveguide Circulator UIYWC3842A
12 to 18GHz fullband WR62 Waveguide Circulator

12 to 18GHz fullband WR62 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC3842A
Product Name 12 to 18GHz fullband WR62 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI2262A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 49.80 to 75.50 GHz
VSWR 2 :1
View Details
5.4 to 8.0GHz WR137 Waveguide Circulator - UIYWC6880A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details