UIY Inc. 12 to 18GHz Fullband WR62 Waveguide Isolator UIYWI3898A

Description
12 to 18GHz Fullband WR62 Waveguide Isolator
Request a Quote Datasheet
Description
12 to 18GHz Fullband WR62 Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 to 18GHz Fullband WR62 Waveguide Isolator - UIYWI3898A - UIY Inc.
Shenzhen, China
12 to 18GHz Fullband WR62 Waveguide Isolator
UIYWI3898A
12 to 18GHz Fullband WR62 Waveguide Isolator UIYWI3898A
12 to 18GHz Fullband WR62 Waveguide Isolator

12 to 18GHz Fullband WR62 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI3898A
Product Name 12 to 18GHz Fullband WR62 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.15 :1
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
WR112 (BJ84) - Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.25 :1
View Details
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details