UIY Inc. WR229 (BJ40) - Waveguide to Coaxial Adapter UIYWTCWR229A

Description
WR229 (BJ40) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR229 (BJ40) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWTCWR229A series comprises waveguide to coaxial adapters for WR229 (BJ40) waveguides, supporting frequency ranges of 3.22 to 4.9 GHz with a maximum insertion loss of 0.15 dB and a maximum VSWR of 1.15. The adapters feature N-F or SMA-F connectors and handle peak power levels of 100 W or 50 W respectively, operating within a temperature range of -55 to +85 °C. The physical dimensions are not fully specified for the exact variant, but the general mechanical tolerance is ±2% unless otherwise stated. Standard warranty is one year.

Datasheet Summary
Powered by GS/AI

The UIYWTCWR229A series comprises waveguide to coaxial adapters for WR229 (BJ40) waveguides, supporting frequency ranges of 3.22 to 4.9 GHz with a maximum insertion loss of 0.15 dB and a maximum VSWR of 1.15. The adapters feature N-F or SMA-F connectors and handle peak power levels of 100 W or 50 W respectively, operating within a temperature range of -55 to +85 °C. The physical dimensions are not fully specified for the exact variant, but the general mechanical tolerance is ±2% unless otherwise stated. Standard warranty is one year.

Suppliers

Company
Product
Description
Supplier Links
WR229 (BJ40) - Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Shenzhen, China
WR229 (BJ40) - Waveguide to Coaxial Adapter
UIYWTCWR229A
WR229 (BJ40) - Waveguide to Coaxial Adapter UIYWTCWR229A
WR229 (BJ40) - Waveguide to Coaxial Adapter

WR229 (BJ40) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR229A
Product Name WR229 (BJ40) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.15 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Operating Frequency 50.00 to 75.00 GHz
VSWR 1.5 :1
View Details