UIY Inc. WR1500 (BJ6) - Waveguide to Coaxial Adapter UIYWTCWR1500A

Description
WR1500 (BJ6) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR1500 (BJ6) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR1500 (BJ6) waveguide to coaxial adapter for RF applications in military, space, and commercial systems, with a frequency range of 490 to 750 MHz, insertion loss of 0.12 dB, VSWR of 1.25, and peak power handling of 100 kW. The adapter supports N-F, SMA-F, or 7/16-F coaxial connectors and operates from -55 °C to +85 °C. Mechanical dimensions include a length of 348.00 mm and a diameter of 10.4 mm. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

WR1500 (BJ6) waveguide to coaxial adapter for RF applications in military, space, and commercial systems, with a frequency range of 490 to 750 MHz, insertion loss of 0.12 dB, VSWR of 1.25, and peak power handling of 100 kW. The adapter supports N-F, SMA-F, or 7/16-F coaxial connectors and operates from -55 °C to +85 °C. Mechanical dimensions include a length of 348.00 mm and a diameter of 10.4 mm. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR1500 (BJ6) - Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Shenzhen, China
WR1500 (BJ6) - Waveguide to Coaxial Adapter
UIYWTCWR1500A
WR1500 (BJ6) - Waveguide to Coaxial Adapter UIYWTCWR1500A
WR1500 (BJ6) - Waveguide to Coaxial Adapter

WR1500 (BJ6) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR1500A
Product Name WR1500 (BJ6) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.15 :1
View Details
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details
26 to 40GHz WR28 Waveguide Circulator - UIYWC2225B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.00 to 40.00 GHz
VSWR 1.2 :1
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details