UIY Inc. WR2100 (BJ4) - Waveguide to Coaxial Adapter UIYWTCWR2100A

Description
WR2100 (BJ4) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR2100 (BJ4) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR2100 (BJ4) waveguide to coaxial adapter for RF applications, available with N-F, SMA-F, or 7/16-F connectors, operating from 350 to 530 MHz with a maximum insertion loss of 0.12 dB and a maximum VSWR of 1.25, rated for 100 W peak power and a temperature range of -55 to +85 °C, with a mechanical length of 486.00 mm and a waveguide interface conforming to BJ4 standards.

Datasheet Summary
Powered by GS/AI

WR2100 (BJ4) waveguide to coaxial adapter for RF applications, available with N-F, SMA-F, or 7/16-F connectors, operating from 350 to 530 MHz with a maximum insertion loss of 0.12 dB and a maximum VSWR of 1.25, rated for 100 W peak power and a temperature range of -55 to +85 °C, with a mechanical length of 486.00 mm and a waveguide interface conforming to BJ4 standards.

Suppliers

Company
Product
Description
Supplier Links
WR2100 (BJ4) - Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Shenzhen, China
WR2100 (BJ4) - Waveguide to Coaxial Adapter
UIYWTCWR2100A
WR2100 (BJ4) - Waveguide to Coaxial Adapter UIYWTCWR2100A
WR2100 (BJ4) - Waveguide to Coaxial Adapter

WR2100 (BJ4) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR2100A
Product Name WR2100 (BJ4) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.25 :1
View Details
WR770 (BJ12) - Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.96 to 1.45 GHz
VSWR 1.2 :1
View Details
8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details