WR2300 (BJ3) waveguide to coaxial adapters convert RF signals between rectangular waveguide and coaxial connectors, supporting frequencies from 320 to 490 MHz with a maximum insertion loss of 0.12 dB and a VSWR of 1.25. The adapters are rated for 100 W peak power and operate across a temperature range of -55 °C to +85 °C. Available connector types include N-F, SMA-F, and 7/16-F. The mechanical dimensions are approximately 532 mm in length, 318 mm in height, and 23 mm in waveguide width, with a general tolerance of ±2%. The product series supports military, space, and commercial applications.
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR2300A |
| Product Name | WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter |
| Adapter Connector Type | Type N; SMA; 7/16 |