UIY Inc. WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR19E

Description
WR19 (BJ500) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR19 (BJ500) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR19 (BJ500) waveguide to coaxial adapter with a frequency range of 40 to 60 GHz, insertion loss of 1.8 dB max, VSWR of 1.0 max, and 3 W CW power handling, featuring an 18.5 mm-F coaxial connector and operating temperatures from -55 to +85 °C.

Datasheet Summary
Powered by GS/AI

WR19 (BJ500) waveguide to coaxial adapter with a frequency range of 40 to 60 GHz, insertion loss of 1.8 dB max, VSWR of 1.0 max, and 3 W CW power handling, featuring an 18.5 mm-F coaxial connector and operating temperatures from -55 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Shenzhen, China
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR19E
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR19E
WR19 (BJ500) - Waveguide to Coaxial Adapter

WR19 (BJ500) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR19E
Product Name WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
Maximum Input Power 54.77 dBm
View Details
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
Maximum Input Power 50 dBm
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
Maximum Input Power 46.99 dBm
View Details