WR15 (BJ620) waveguide to coaxial adapter for RF applications from 49.8 to 75.5 GHz, with insertion loss up to 1.0 dB, VSWR up to 1.85, and peak power handling of 3 W. Uses an 1.85mm-F coaxial connector and operates from -55 °C to +85 °C. Mounts with a FUGP620 (UG-385/U) flange and measures 25.000 mm in length with a tolerance of ±2%.
WR15 (BJ620) - Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR15A |
| Product Name | WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter |
| Adapter Connector Type | 1.85mm |