UIY Inc. 26.5 to 40GHz WR28 Waveguide Isolator UIYWI2445A

Description
26.5 to 40GHz WR28 Waveguide Isolator
Request a Quote
Description
26.5 to 40GHz WR28 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

26.5 to 40 GHz waveguide isolator for military, space, and commercial applications, housed in a WR28 (BJ320) interface with an operating temperature range of -40 to +85°C, featuring insertion loss up to 0.4 dB, isolation of at least 20 dB, VSWR up to 1.25, and power handling of 40 W forward and reverse. Mechanical dimensions are 24.00 mm by 22.02 mm by 19.10 mm with M3 mounting holes.

Datasheet Summary
Powered by GS/AI

26.5 to 40 GHz waveguide isolator for military, space, and commercial applications, housed in a WR28 (BJ320) interface with an operating temperature range of -40 to +85°C, featuring insertion loss up to 0.4 dB, isolation of at least 20 dB, VSWR up to 1.25, and power handling of 40 W forward and reverse. Mechanical dimensions are 24.00 mm by 22.02 mm by 19.10 mm with M3 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
26.5 to 40GHz WR28 Waveguide Isolator - UIYWI2445A - UIY Inc.
Shenzhen, China
26.5 to 40GHz WR28 Waveguide Isolator
UIYWI2445A
26.5 to 40GHz WR28 Waveguide Isolator UIYWI2445A
26.5 to 40GHz WR28 Waveguide Isolator

26.5 to 40GHz WR28 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2445A
Product Name 26.5 to 40GHz WR28 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

50 to 60GHz Fullband WR15 Waveguide Isolator - UIYWI2128A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details
WR2300 (BJ3) - Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.32 to 0.49 GHz
VSWR 1.25 :1
View Details
WR2100 (BJ4) - Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.35 to 0.53 GHz
VSWR 1.25 :1
View Details