The UIYWI3333A series comprises waveguide isolators for frequencies from 12.4 GHz to 18.0 GHz, operating with WR62 (BJ140) waveguide interfaces. Each variant offers an insertion loss of 0.3 to 0.35 dB, minimum isolation of 20 dB, and a maximum VSWR of 1.2. The devices handle up to 100 W forward power and 30 W reverse power, with an operating temperature range of -40 °C to +85 °C. The mechanical dimensions are 33.00 mm by 24.28 mm by 21.00 mm, featuring M4 mounting holes. The series supports dual or triple junction designs for higher isolation and is intended for military, space, and commercial applications.
12.4 to18.0GHz WR62 Waveguide Isolator
| UIY Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | UIYWI3333A |
| Product Name | 12.4 to18.0GHz WR62 Waveguide Isolator |
| Component Type | Isolator |