UIY Inc. 18 to 26.5GHz Fullband WR42 Waveguide Circulator UIYWC2830A

Description
18 to 26.5GHz Fullband WR42 Waveguide Circulator
Request a Quote Datasheet
Description
18 to 26.5GHz Fullband WR42 Waveguide Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 to 26.5GHz Fullband WR42 Waveguide Circulator - UIYWC2830A - UIY Inc.
Shenzhen, China
18 to 26.5GHz Fullband WR42 Waveguide Circulator
UIYWC2830A
18 to 26.5GHz Fullband WR42 Waveguide Circulator UIYWC2830A
18 to 26.5GHz Fullband WR42 Waveguide Circulator

18 to 26.5GHz Fullband WR42 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC2830A
Product Name 18 to 26.5GHz Fullband WR42 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.15 :1
View Details
19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator - UIYWI3060A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details