UIY Inc. 7 to 10GHz WR112 Waveguide Isolator UIYWI4876A

Description
7 to 10GHz WR112 Waveguide Isolator
Request a Quote
Description
7 to 10GHz WR112 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7 to 10 GHz waveguide isolator in WR112 (BJ84) package, with operating temperature range of -40 to +85°C, insertion loss up to 0.4 dB, isolation minimum 20 dB, VSWR up to 1.25, and power handling of 100 W forward and 30 W reverse.

Datasheet Summary
Powered by GS/AI

7 to 10 GHz waveguide isolator in WR112 (BJ84) package, with operating temperature range of -40 to +85°C, insertion loss up to 0.4 dB, isolation minimum 20 dB, VSWR up to 1.25, and power handling of 100 W forward and 30 W reverse.

Suppliers

Company
Product
Description
Supplier Links
7 to 10GHz WR112 Waveguide Isolator - UIYWI4876A - UIY Inc.
Shenzhen, China
7 to 10GHz WR112 Waveguide Isolator
UIYWI4876A
7 to 10GHz WR112 Waveguide Isolator UIYWI4876A
7 to 10GHz WR112 Waveguide Isolator

7 to 10GHz WR112 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI4876A
Product Name 7 to 10GHz WR112 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Operating Frequency 50.00 to 75.00 GHz
VSWR 1.5 :1
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
50 to 60GHz Fullband WR15 Waveguide Isolator - UIYWI2128A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details
12 to 18GHz fullband WR62 Waveguide Circulator - UIYWC3842A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details