WR159 (BJ58) waveguide to coaxial adapter designed for RF applications in military, space, and commercial systems, available with SMA-F or N-F connectors, operating over 4.64 to 7.05 GHz with a maximum insertion loss of 0.3 dB and VSWR of 1.25, handling up to 100 W peak power at a temperature range of -55 to +85 °C, with mechanical dimensions including a body length of 81.00 mm and a coaxial connector interface diameter of 6.4 mm, manufactured to standard tolerance of ±2% unless otherwise specified.
WR159 (BJ58) - Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR159E |
| Product Name | WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter |
| Adapter Connector Type | Type N; SMA |