UIY Inc. WR187 (BJ48) - Waveguide to Coaxial Adapter UIYWTCWR187E

Description
WR187 (BJ48) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR187 (BJ48) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR187 (BJ48) waveguide to coaxial adapter for RF applications in military, space, and commercial systems, with a standard one-year warranty. Available with SMA-F or N-F connectors, operating from 3.94 to 5.99 GHz, with maximum insertion loss of 0.3 dB, VSWR of 1.25, and CW power handling of 100 W at temperatures from -55 to +85 °C. Package dimensions are 88.90 mm in length, 47.55 mm in height, and 28.58 mm in width. A standard warranty of one year is provided.

Datasheet Summary
Powered by GS/AI

WR187 (BJ48) waveguide to coaxial adapter for RF applications in military, space, and commercial systems, with a standard one-year warranty. Available with SMA-F or N-F connectors, operating from 3.94 to 5.99 GHz, with maximum insertion loss of 0.3 dB, VSWR of 1.25, and CW power handling of 100 W at temperatures from -55 to +85 °C. Package dimensions are 88.90 mm in length, 47.55 mm in height, and 28.58 mm in width. A standard warranty of one year is provided.

Suppliers

Company
Product
Description
Supplier Links
WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Shenzhen, China
WR187 (BJ48) - Waveguide to Coaxial Adapter
UIYWTCWR187E
WR187 (BJ48) - Waveguide to Coaxial Adapter UIYWTCWR187E
WR187 (BJ48) - Waveguide to Coaxial Adapter

WR187 (BJ48) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR187E
Product Name WR187 (BJ48) - Waveguide to Coaxial Adapter
Operating Frequency 3.94 to 5.99 GHz
Unlock Full Specs
to access all available technical data

Similar Products

93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
7 to 10GHz WR112 Waveguide Isolator - UIYWI4876A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Operating Frequency 50.00 to 75.00 GHz
VSWR 1.5 :1
View Details
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details