UIY Inc. 19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator UIYWI3060A

Description
19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator
Request a Quote
Description
19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWI3060A is a waveguide isolator designed for RF applications in the 19.2 to 31 GHz frequency range, featuring an insertion loss of 0.4 dB max, isolation of 18 dB min, and a VSWR of 1.3 max. It handles 50 W forward power and 20 W reverse power, operates from -40°C to +85°C, and uses a WR34 (BJ260) connector. The device measures 22.40 mm by 15.75 mm by 4.32 mm and is suited for military, space, and commercial systems.

Datasheet Summary
Powered by GS/AI

The UIYWI3060A is a waveguide isolator designed for RF applications in the 19.2 to 31 GHz frequency range, featuring an insertion loss of 0.4 dB max, isolation of 18 dB min, and a VSWR of 1.3 max. It handles 50 W forward power and 20 W reverse power, operates from -40°C to +85°C, and uses a WR34 (BJ260) connector. The device measures 22.40 mm by 15.75 mm by 4.32 mm and is suited for military, space, and commercial systems.

Suppliers

Company
Product
Description
Supplier Links
19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator - UIYWI3060A - UIY Inc.
Shenzhen, China
19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator
UIYWI3060A
19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator UIYWI3060A
19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator

19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI3060A
Product Name 19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

10 to 15GHz WR75 Waveguide Circulator - UIYWC4444A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
22 to 33GHz Fullband WR34 Waveguide Circulator - UIYWC2230A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
WR770 (BJ12) - Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.96 to 1.45 GHz
VSWR 1.2 :1
View Details
WR229 (BJ40) - Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.22 to 4.90 GHz
VSWR 1.15 :1
View Details