UIY Inc. WR12 (BJ740) - Waveguide to Coaxial Adapter UIYWTCWR12A

Description
WR12 (BJ740) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR12 (BJ740) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWTCWR12A is a waveguide to coaxial adapter designed for RF applications in military, space, and commercial environments, operating from 60 to 90 GHz with a maximum VSWR of 1.2 and insertion loss of 1.6 dB. It features a 1mm-F coaxial connector and supports a peak power of 3 W at temperatures from -55°C to +85°C. The adapter is mounted using a FUGP740 (UG-387/U) waveguide flange with a bolt circle of Φ19.1 mm and includes dowel pins for alignment, with overall dimensions including a 25.4 mm length and 14.29 mm waveguide bore. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

UIYWTCWR12A is a waveguide to coaxial adapter designed for RF applications in military, space, and commercial environments, operating from 60 to 90 GHz with a maximum VSWR of 1.2 and insertion loss of 1.6 dB. It features a 1mm-F coaxial connector and supports a peak power of 3 W at temperatures from -55°C to +85°C. The adapter is mounted using a FUGP740 (UG-387/U) waveguide flange with a bolt circle of Φ19.1 mm and includes dowel pins for alignment, with overall dimensions including a 25.4 mm length and 14.29 mm waveguide bore. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR12 (BJ740) - Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Shenzhen, China
WR12 (BJ740) - Waveguide to Coaxial Adapter
UIYWTCWR12A
WR12 (BJ740) - Waveguide to Coaxial Adapter UIYWTCWR12A
WR12 (BJ740) - Waveguide to Coaxial Adapter

WR12 (BJ740) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR12A
Product Name WR12 (BJ740) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.15 :1
View Details
26.5 to 40GHz WR28 Waveguide Isolator - UIYWI2445A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.2 :1
View Details
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.15 :1
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 75.00 to 110.00 GHz
VSWR 1.6 :1
View Details