UIYWTCWR12A is a right-angle waveguide to coaxial adapter designed for RF applications in military, space, and commercial environments. It operates from 60 to 90 GHz with a maximum VSWR of 1.2 and insertion loss of 1.6 dB, supporting up to 100 W peak power at temperatures from -55 to +85°C. The adapter features a 1mm-F coaxial connector and WR12 (BJ740) waveguide interface. The housing is mounted via a 4x4-40 UNC bolt circle and includes two dowel pins for alignment. Physical dimensions include a waveguide flange with a 19.1 mm bore and a coaxial mount diameter of 9.525 mm, with overall case dimensions specified in the mechanical drawing. The unit meets a one-year standard warranty and is offered with custom design options.
WR12 (BJ740) - Waveguide to Coaxial Adapte
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR12A |
| Product Name | WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter |
| Adapter Connector Type | 1.0/2.3 |