UIY Inc. 71 to 86GHz WR13 Waveguide Isolator UIYWI1925A

Description
71 to 86GHz WR13 Waveguide Isolator
Request a Quote Datasheet
Description
71 to 86GHz WR13 Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
71 to 86GHz WR13 Waveguide Isolator - UIYWI1925A - UIY Inc.
Shenzhen, China
71 to 86GHz WR13 Waveguide Isolator
UIYWI1925A
71 to 86GHz WR13 Waveguide Isolator UIYWI1925A
71 to 86GHz WR13 Waveguide Isolator

71 to 86GHz WR13 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI1925A
Product Name 71 to 86GHz WR13 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

81 to 86GHz WR10 Waveguide Isolator - UIYWI1930A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details
WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.25 :1
View Details
12.4 to18.0GHz WR62 Waveguide Isolator - UIYWI3333A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details