UIY Inc. WR15 (BJ620) - Waveguide to Coaxial Adapter UIYWTCWR15E

Description
WR15 (BJ620) - Waveguide to Coaxial Adapter
Request a Quote Datasheet
Description
WR15 (BJ620) - Waveguide to Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Shenzhen, China
WR15 (BJ620) - Waveguide to Coaxial Adapter
UIYWTCWR15E
WR15 (BJ620) - Waveguide to Coaxial Adapter UIYWTCWR15E
WR15 (BJ620) - Waveguide to Coaxial Adapter

WR15 (BJ620) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR15E
Product Name WR15 (BJ620) - Waveguide to Coaxial Adapter
Operating Frequency 49.80 to 67.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

7 to 10GHz WR112 Waveguide Isolator - UIYWI4876A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
WR2100 (BJ4) - Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.35 to 0.53 GHz
VSWR 1.25 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 49.80 to 75.50 GHz
VSWR 2 :1
View Details
47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details