UIY Inc. WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR15E

Description
WR15 (BJ620) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR15 (BJ620) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR15 (BJ620) waveguide to coaxial adapter for RF applications, featuring a 1.85mm-F coaxial connector, operating from 49.8 to 67.0 GHz with a maximum insertion loss of 0.6 dB and VSWR of 1.8, rated for 3 W continuous wave power, and operating temperature from -55 to +85 °C. The adapter is housed in a metal case with dimensions 3.962 mm × 4.062 mm × 17.650 mm and supports military, space, and commercial use. Custom frequency ranges and specifications are available upon request.

Datasheet Summary
Powered by GS/AI

WR15 (BJ620) waveguide to coaxial adapter for RF applications, featuring a 1.85mm-F coaxial connector, operating from 49.8 to 67.0 GHz with a maximum insertion loss of 0.6 dB and VSWR of 1.8, rated for 3 W continuous wave power, and operating temperature from -55 to +85 °C. The adapter is housed in a metal case with dimensions 3.962 mm × 4.062 mm × 17.650 mm and supports military, space, and commercial use. Custom frequency ranges and specifications are available upon request.

Suppliers

Company
Product
Description
Supplier Links
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Shenzhen, China
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR15E
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR15E
WR15 (BJ620) - Waveguide to Coaxial Adapter

WR15 (BJ620) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR15E
Product Name WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
Maximum Input Power 50 dBm
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
Maximum Input Power 50 dBm
View Details