WR112 (BJ84) waveguide to coaxial adapters convert RF signals between waveguide and coaxial interfaces with insertion loss up to 0.2 dB, VSWR of 1.15 max, and support frequency ranges from 6.57 to 9.99 GHz. Available with SMA-F or N-F connectors, they handle 50 W CW power and operate between -55 °C and +85 °C. The adapter is designed for military, space, and commercial applications and includes a standard one-year warranty.
WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR112A |
| Product Name | WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter |
| Adapter Connector Type | Type N; SMA |