UIY Inc. 8 to 12.4GHz WR90 Waveguide Isolator UIYWI4242A

Description
8 to 12.4GHz WR90 Waveguide Isolator
Request a Quote Datasheet
Description
8 to 12.4GHz WR90 Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Shenzhen, China
8 to 12.4GHz WR90 Waveguide Isolator
UIYWI4242A
8 to 12.4GHz WR90 Waveguide Isolator UIYWI4242A
8 to 12.4GHz WR90 Waveguide Isolator

8 to 12.4GHz WR90 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI4242A
Product Name 8 to 12.4GHz WR90 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WR1150 (BJ8) - Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.64 to 0.96 GHz
VSWR 1.25 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1940A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.3 :1
View Details
WR770 (BJ12) - Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.96 to 1.45 GHz
VSWR 1.2 :1
View Details
12.4 to18.0GHz WR62 Waveguide Isolator - UIYWI3333A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details