UIY Inc. 33 to 38GHz WR28 Waveguide Isolator UIYWI2025B

Description
33 to 38GHz WR28 Waveguide Isolator
Request a Quote
Description
33 to 38GHz WR28 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

33 to 38 GHz waveguide isolator in WR28 (BJ320) interface with a frequency range of 33.0 to 38.0 GHz, insertion loss of 0.3 dB max, isolation of 20 dB min, VSWR of 1.3 max, forward power handling of 25 W, reverse power handling of 10 W, and operating temperature range of -40 to +85 °C. Mechanical dimensions are 20.00 mm by 13.46 mm by 10.00 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

33 to 38 GHz waveguide isolator in WR28 (BJ320) interface with a frequency range of 33.0 to 38.0 GHz, insertion loss of 0.3 dB max, isolation of 20 dB min, VSWR of 1.3 max, forward power handling of 25 W, reverse power handling of 10 W, and operating temperature range of -40 to +85 °C. Mechanical dimensions are 20.00 mm by 13.46 mm by 10.00 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
33 to 38GHz WR28 Waveguide Isolator - UIYWI2025B - UIY Inc.
Shenzhen, China
33 to 38GHz WR28 Waveguide Isolator
UIYWI2025B
33 to 38GHz WR28 Waveguide Isolator UIYWI2025B
33 to 38GHz WR28 Waveguide Isolator

33 to 38GHz WR28 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2025B
Product Name 33 to 38GHz WR28 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1924A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details
51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
26.5 to 40GHz Fullband WR28 Waveguide Isolator - UIYWI2259A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.25 :1
View Details