UIY Inc. 18 to 26.5GHz Fullband WR42 Waveguide Isolator UIYWI2869A

Description
18 to 26.5GHz Fullband WR42 Waveguide Isolator
Request a Quote
Description
18 to 26.5GHz Fullband WR42 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18 to 26.5 GHz waveguide isolator in WR42 (BJ220) format, with insertion loss of 0.3 dB max, isolation of 20 dB min, VSWR of 1.25 max, and power handling of 100 W forward and 30 W reverse. Operates from -40 to +85 °C. Dimensions are 22.40 mm x 17.02 mm x 4.32 mm with M3.0 mounting holes.

Datasheet Summary
Powered by GS/AI

18 to 26.5 GHz waveguide isolator in WR42 (BJ220) format, with insertion loss of 0.3 dB max, isolation of 20 dB min, VSWR of 1.25 max, and power handling of 100 W forward and 30 W reverse. Operates from -40 to +85 °C. Dimensions are 22.40 mm x 17.02 mm x 4.32 mm with M3.0 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Shenzhen, China
18 to 26.5GHz Fullband WR42 Waveguide Isolator
UIYWI2869A
18 to 26.5GHz Fullband WR42 Waveguide Isolator UIYWI2869A
18 to 26.5GHz Fullband WR42 Waveguide Isolator

18 to 26.5GHz Fullband WR42 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2869A
Product Name 18 to 26.5GHz Fullband WR42 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

26.5 to 40GHz Fullband WR28 Waveguide Isolator - UIYWI2259A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Operating Frequency 49.80 to 67.00 GHz
VSWR 1.8 :1
View Details
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.25 :1
View Details
5.4 to 8.0GHz WR137 Waveguide Circulator - UIYWC6880A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details