UIY Inc. WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR112E

Description
WR112 (BJ84) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR112 (BJ84) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR112 (BJ84) waveguide to coaxial adapter for RF applications with frequency range of 6.57 to 9.99 GHz, insertion loss of 0.3 dB maximum, VSWR of 1.25 maximum, peak power handling of 50 W, and operating temperature from -55 to +85 °C. Available with SMA-F or N-F coaxial connectors. Units feature a standard one-year warranty and are suitable for military, space, and commercial use.

Datasheet Summary
Powered by GS/AI

WR112 (BJ84) waveguide to coaxial adapter for RF applications with frequency range of 6.57 to 9.99 GHz, insertion loss of 0.3 dB maximum, VSWR of 1.25 maximum, peak power handling of 50 W, and operating temperature from -55 to +85 °C. Available with SMA-F or N-F coaxial connectors. Units feature a standard one-year warranty and are suitable for military, space, and commercial use.

Suppliers

Company
Product
Description
Supplier Links
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Shenzhen, China
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR112E
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR112E
WR112 (BJ84) - Waveguide to Coaxial Adapter

WR112 (BJ84) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR112E
Product Name WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 960.0 to 1450.0 MHz
Maximum Input Power 50 dBm
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
Maximum Input Power 34.77 dBm
View Details