UIY Inc. 10 to 15GHz WR75 Waveguide Circulator UIYWC4444A

Description
10 to 15GHz WR75 Waveguide Circulator
Request a Quote
Description
10 to 15GHz WR75 Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10 to 15 GHz waveguide circulator designed for military, space, and commercial applications, available in WR75 (BJ120) interface with a temperature range of -40 to +85°C. All variants feature a maximum insertion loss of 0.35 dB, minimum isolation of 20 dB, maximum VSWR of 1.2, and power handling of 100 W forward and reverse. The mechanical dimensions are 44.50 mm by 26.42 mm by 19.05 mm, with M3.0 mounting holes and a general tolerance of ±2%. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

10 to 15 GHz waveguide circulator designed for military, space, and commercial applications, available in WR75 (BJ120) interface with a temperature range of -40 to +85°C. All variants feature a maximum insertion loss of 0.35 dB, minimum isolation of 20 dB, maximum VSWR of 1.2, and power handling of 100 W forward and reverse. The mechanical dimensions are 44.50 mm by 26.42 mm by 19.05 mm, with M3.0 mounting holes and a general tolerance of ±2%. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
10 to 15GHz WR75 Waveguide Circulator - UIYWC4444A - UIY Inc.
Shenzhen, China
10 to 15GHz WR75 Waveguide Circulator
UIYWC4444A
10 to 15GHz WR75 Waveguide Circulator UIYWC4444A
10 to 15GHz WR75 Waveguide Circulator

10 to 15GHz WR75 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC4444A
Product Name 10 to 15GHz WR75 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

26.5 to 40GHz Fullband WR28 Waveguide Circulator - UIYWC2225A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.15 :1
View Details
10 to 15GHz WR75 Waveguide Isolator - UIYWI4444A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Isolator - UIYWI4893A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details