UIY Inc. WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR34A

Description
WR34 (BJ260) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR34 (BJ260) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR34 (BJ260) waveguide to coaxial adapters provide RF signal transition from waveguide to 2.92mm connectors with a frequency range of 21.7 to 33.0 GHz, insertion loss of 0.25 dB max, VSWR of 1.2 max, and power handling of 3 W continuous and 100 W peak. They operate over a temperature range of -55 to +85°C. The adapters are available with either 2.92mm-F or 2.92mm-M connectors and have a mechanical dimension of 21.10 mm by 15.00 mm. Military, space, and commercial applications are supported.

Datasheet Summary
Powered by GS/AI

WR34 (BJ260) waveguide to coaxial adapters provide RF signal transition from waveguide to 2.92mm connectors with a frequency range of 21.7 to 33.0 GHz, insertion loss of 0.25 dB max, VSWR of 1.2 max, and power handling of 3 W continuous and 100 W peak. They operate over a temperature range of -55 to +85°C. The adapters are available with either 2.92mm-F or 2.92mm-M connectors and have a mechanical dimension of 21.10 mm by 15.00 mm. Military, space, and commercial applications are supported.

Suppliers

Company
Product
Description
Supplier Links
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Shenzhen, China
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR34A
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR34A
WR34 (BJ260) - Waveguide to Coaxial Adapter

WR34 (BJ260) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR34A
Product Name WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter
Adapter Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
Maximum Input Power 54.77 dBm
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
Maximum Input Power 50 dBm
View Details