UIY Inc. Waveguide Isolator 5.4 to 8.0GHz UIYWI49100A

Description
5.4 to 8.0GHz – Waveguide Isolator
Request a Quote
Description
5.4 to 8.0GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator covering 5.4 to 8.0 GHz with insertion loss between 0.25 and 0.4 dB, isolation ranging from 18 to 25 dB, and VSWR up to 1.3, designed for forward power handling of 100 W and reverse power of 30 W, operating from -40 to +85 °C, and featuring WR137(BJ70) waveguide connectors with a mechanical dimensions of 85.55 mm x 58.43 mm x 50.00 mm and mounting holes for M4.0 threads.

Datasheet Summary
Powered by GS/AI

Waveguide isolator covering 5.4 to 8.0 GHz with insertion loss between 0.25 and 0.4 dB, isolation ranging from 18 to 25 dB, and VSWR up to 1.3, designed for forward power handling of 100 W and reverse power of 30 W, operating from -40 to +85 °C, and featuring WR137(BJ70) waveguide connectors with a mechanical dimensions of 85.55 mm x 58.43 mm x 50.00 mm and mounting holes for M4.0 threads.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Shenzhen, China
Waveguide Isolator 5.4 to 8.0GHz
UIYWI49100A
Waveguide Isolator 5.4 to 8.0GHz UIYWI49100A
5.4 to 8.0GHz – Waveguide Isolator

5.4 to 8.0GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI49100A
Product Name Waveguide Isolator 5.4 to 8.0GHz
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
Frequency Range: 5400 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 1.6 to 2.0GHz - UIYBCC3232B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details