UIY Inc. SMD Isolator 200 to 3600MHz UIYSI25A

Description
200 to 3600MHz – Surface Mount Isolator
Request a Quote
Description
200 to 3600MHz – Surface Mount Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount isolator covering 200 to 3600 MHz with insertion loss between 0.2 dB and 0.6 dB, isolation from 15 dB to 25 dB, VSWR up to 1.45, and power handling of 100 W forward and 10 W reverse. Operates over -40 °C to +85 °C with SMT termination. Mechanical dimensions include a 25.4 mm diameter body and 30.1 mm overall diameter.

Datasheet Summary
Powered by GS/AI

Surface mount isolator covering 200 to 3600 MHz with insertion loss between 0.2 dB and 0.6 dB, isolation from 15 dB to 25 dB, VSWR up to 1.45, and power handling of 100 W forward and 10 W reverse. Operates over -40 °C to +85 °C with SMT termination. Mechanical dimensions include a 25.4 mm diameter body and 30.1 mm overall diameter.

Suppliers

Company
Product
Description
Supplier Links
SMD Isolator 200 to 3600MHz - UIYSI25A - UIY Inc.
Shenzhen, China
SMD Isolator 200 to 3600MHz
UIYSI25A
SMD Isolator 200 to 3600MHz UIYSI25A
200 to 3600MHz – Surface Mount Isolator

200 to 3600MHz – Surface Mount Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSI25A
Product Name SMD Isolator 200 to 3600MHz
Component Isolator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
Isolation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 12 to 18GHz - UIYWC3842A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 33.3mm x 42mm x 38mm
View Details
Broadband Circulator drop in 2 to 6GHz - UIYBDC3030A - UIY Inc.
Specs
Component Circulator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details
Dual Junction Drop in Isolator 0.6 to 5.0GHz - UIYDDI3819A - UIY Inc.
Specs
Component Isolator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
High Power Isolator Drop in 200 to 1875MHz - UIYDI3546A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 46mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details