UIY Inc. RF Isolator coaxial 18 to 26.5GHz UIYBCI1024A

Description
18 to 26.5GHz – Coaxial Isolator
Request a Quote
Description
18 to 26.5GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18 to 26.5 GHz coaxial isolator with 1.6 dB maximum insertion loss, 16 dB minimum isolation, and 1.6 maximum VSWR, handling up to 10 W forward and 2 W reverse power. Features a 2.92 mm-F connector and operates from -30 °C to +70 °C. Mechanical dimensions are 10.0 mm max length, 9.3 mm body diameter, and 5.1 mm height, with a 2.0 mm thru-hole for grounding. Built for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

18 to 26.5 GHz coaxial isolator with 1.6 dB maximum insertion loss, 16 dB minimum isolation, and 1.6 maximum VSWR, handling up to 10 W forward and 2 W reverse power. Features a 2.92 mm-F connector and operates from -30 °C to +70 °C. Mechanical dimensions are 10.0 mm max length, 9.3 mm body diameter, and 5.1 mm height, with a 2.0 mm thru-hole for grounding. Built for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Shenzhen, China
RF Isolator coaxial 18 to 26.5GHz
UIYBCI1024A
RF Isolator coaxial 18 to 26.5GHz UIYBCI1024A
18 to 26.5GHz – Coaxial Isolator

18 to 26.5GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI1024A
Product Name RF Isolator coaxial 18 to 26.5GHz
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
Frequency Range: 18000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 250 to 1500MHz - UIYCI4580A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 80mm x 24mm
View Details
Waveguide Isolator 43 to 46GHz - UIYWI1957A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 57.0mm x 30mm
View Details
Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Waveguide Circulator 26.5 to 40GHz - UIYWC2225A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details