UIY Inc. 4 Port Dual Junction Coaxial Circulator 1 to 2GHz UIYBCC14272A4P

Description
1 to 2GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
1 to 2GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1 to 2 GHz 4-port dual junction coaxial circulator with a VSWR of 1.4, insertion loss of 1.4 dB, and isolation of 33 dB. Available with N-F or SMA-F connectors, handling 300 W or 100 W forward and reverse power. Operating temperature range is +10 to +70 °C. Mechanical dimensions are 144.0 mm length, 27.4 mm width, and 26.0 mm height. Mounting includes four M2.5 through holes.

Datasheet Summary
Powered by GS/AI

1 to 2 GHz 4-port dual junction coaxial circulator with a VSWR of 1.4, insertion loss of 1.4 dB, and isolation of 33 dB. Available with N-F or SMA-F connectors, handling 300 W or 100 W forward and reverse power. Operating temperature range is +10 to +70 °C. Mechanical dimensions are 144.0 mm length, 27.4 mm width, and 26.0 mm height. Mounting includes four M2.5 through holes.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 1 to 2GHz - UIYBCC14272A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 1 to 2GHz
UIYBCC14272A4P
4 Port Dual Junction Coaxial Circulator 1 to 2GHz UIYBCC14272A4P
1 to 2GHz – 4 Port Dual Junction Coaxial Circulator

1 to 2GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC14272A4P
Product Name 4 Port Dual Junction Coaxial Circulator 1 to 2GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Circulator 130 to 180MHz - UIYBCC6060C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Circulator drop in 1.85 to 3.8GHz - UIYBDC4040B - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details
Drop in Circulator 700 to 3100MHz - UIYDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details