UIY Inc. Broadband Isolator drop in type 3.5 to 6.5GHz UIYBDI2528B

Description
3.5 to 6.5GHz – Drop in Isolator
Request a Quote Datasheet
Description
3.5 to 6.5GHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 3.5 to 6.5GHz - UIYBDI2528B - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 3.5 to 6.5GHz
UIYBDI2528B
Broadband Isolator drop in type 3.5 to 6.5GHz UIYBDI2528B
3.5 to 6.5GHz – Drop in Isolator

3.5 to 6.5GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI2528B
Product Name Broadband Isolator drop in type 3.5 to 6.5GHz
Component Isolator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial RF Circulator 26.5 to 40GHz - UIYBCC1318D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Dual Junction Coaxial Circulator 250 to 1300MHz - UIYCDC9648A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Drop in Circulator 0.6 to 5.0GHz - UIYDC1919A - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
High Power Isolator Drop in 200 to 1875MHz - UIYDI3546A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 46mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details