UIY Inc. Waveguide Isolator 8 to 12GHz UIYWI4893A

Description
8 to 12GHz – Waveguide Isolator
Request a Quote
Description
8 to 12GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 12 GHz waveguide isolator in WR90 (BJ100) waveguide format with an insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, and power handling of 100 W forward and 30 W reverse, operating from -40 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

8 to 12 GHz waveguide isolator in WR90 (BJ100) waveguide format with an insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, and power handling of 100 W forward and 30 W reverse, operating from -40 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Shenzhen, China
Waveguide Isolator 8 to 12GHz
UIYWI4893A
Waveguide Isolator 8 to 12GHz UIYWI4893A
8 to 12GHz – Waveguide Isolator

8 to 12GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI4893A
Product Name Waveguide Isolator 8 to 12GHz
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
Frequency Range: 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC5049A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
High Power Isolator Drop in 60 to 200MHz - UIYDI80140B - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 140mm x 18mm
Frequency Range: 60 to 200 MHz
View Details
Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Broadband Circulator drop in 2 to 4GHz - UIYBDC3234A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details