UIY Inc. Waveguide Circulator 10 to 15GHz UIYWC4444A

Description
10 to 15GHz – Waveguide Circulator
Request a Quote
Description
10 to 15GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWC4444A series comprises waveguide circulators operating from 10 to 15 GHz, designed for high RF performance in military, space, and commercial applications. Each variant features a WR75 (BJ120) connector, an insertion loss of 0.3 dB or 0.35 dB, a minimum isolation of 20 to 23 dB, a maximum VSWR of 1.2, and power handling of 100 W forward and reverse. The operating temperature range is -40 °C to +85 °C. The mechanical dimensions are 44.50 mm × 26.42 mm × 19.05 mm, with mounting holes for M3.0 screws and a through-hole diameter of 3.7 mm. A one-year standard warranty is provided. Custom frequency ranges and specifications are available upon request.

Datasheet Summary
Powered by GS/AI

The UIYWC4444A series comprises waveguide circulators operating from 10 to 15 GHz, designed for high RF performance in military, space, and commercial applications. Each variant features a WR75 (BJ120) connector, an insertion loss of 0.3 dB or 0.35 dB, a minimum isolation of 20 to 23 dB, a maximum VSWR of 1.2, and power handling of 100 W forward and reverse. The operating temperature range is -40 °C to +85 °C. The mechanical dimensions are 44.50 mm × 26.42 mm × 19.05 mm, with mounting holes for M3.0 screws and a through-hole diameter of 3.7 mm. A one-year standard warranty is provided. Custom frequency ranges and specifications are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 10 to 15GHz - UIYWC4444A - UIY Inc.
Shenzhen, China
Waveguide Circulator 10 to 15GHz
UIYWC4444A
Waveguide Circulator 10 to 15GHz UIYWC4444A
10 to 15GHz – Waveguide Circulator

10 to 15GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC4444A
Product Name Waveguide Circulator 10 to 15GHz
Component Circulator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
Frequency Range: 10000 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 47 to 51.5GHz - UIYWI1636A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 16mm x 36mm x 30mm
View Details
High power Circulator Drop in type 140 to 300MHz - UIYDC5656A - UIY Inc.
Specs
Component Circulator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Waveguide Isolator 81 to 86GHz - UIYWI1930A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 30mm x 13.4mm
View Details
Broadband Isolator Coaxial 1.35 to 2.7GHz - UIYBCI5049A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details