UIY Inc. Dual Junction Coaxial Isolator 250 to 1300MHz UIYCDI9678A

Description
250 to 1300MHz – Dual Junction Coaxial Isolator
Request a Quote
Description
250 to 1300MHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 250 to 1300 MHz with N-F or SMA-F connectors, operating from -30 to +70 °C. Insertion loss ranges from 0.5 dB to 1.2 dB, isolation from 32 dB to 50 dB, VSWR up to 1.4, and forward power handling up to 400 W. Mechanical dimensions are 96.0 mm in length and 86.0 mm in width. All variants feature a 4.0 mm mounting hole and are designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 250 to 1300 MHz with N-F or SMA-F connectors, operating from -30 to +70 °C. Insertion loss ranges from 0.5 dB to 1.2 dB, isolation from 32 dB to 50 dB, VSWR up to 1.4, and forward power handling up to 400 W. Mechanical dimensions are 96.0 mm in length and 86.0 mm in width. All variants feature a 4.0 mm mounting hole and are designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9678A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 250 to 1300MHz
UIYCDI9678A
Dual Junction Coaxial Isolator 250 to 1300MHz UIYCDI9678A
250 to 1300MHz – Dual Junction Coaxial Isolator

250 to 1300MHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI9678A
Product Name Dual Junction Coaxial Isolator 250 to 1300MHz
Component Isolator
Configuration Coaxial
Package Size 96mm x 78mm x 24mm
Frequency Range: 250 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 12.4 to18.0GHz - UIYWI3333A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33mm x 33mm x 21mm
View Details
Waveguide Circulator 8 to 12GHz - UIYWC4853B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149A - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Broadband Circulator Coaxial type 1.0 to 1.5GHz - UIYBCC3434C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details