UIY Inc. Waveguide Isolator 21.7 to 33GHz UIYWI3060B

Description
21.7 to 33GHz – Waveguide Isolator
Request a Quote
Description
21.7 to 33GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator covering 21.7 to 33 GHz with insertion loss up to 0.4 dB, isolation of 20 dB, VSWR up to 1.25, and power handling of 60 W forward and 30 W reverse, housed in a WR34 (BJ260) waveguide connector and operating from -40 to +70 °C.

Datasheet Summary
Powered by GS/AI

Waveguide isolator covering 21.7 to 33 GHz with insertion loss up to 0.4 dB, isolation of 20 dB, VSWR up to 1.25, and power handling of 60 W forward and 30 W reverse, housed in a WR34 (BJ260) waveguide connector and operating from -40 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 21.7 to 33GHz - UIYWI3060B - UIY Inc.
Shenzhen, China
Waveguide Isolator 21.7 to 33GHz
UIYWI3060B
Waveguide Isolator 21.7 to 33GHz UIYWI3060B
21.7 to 33GHz – Waveguide Isolator

21.7 to 33GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI3060B
Product Name Waveguide Isolator 21.7 to 33GHz
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
Frequency Range: 21700 to 33000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Drop in Circulator 17 to 27.5GHz - UIYDC1318A - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 17000 to 27500 MHz
View Details
Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details