UIY Inc. 8 to 12GHz Fullband WR90 Waveguide Isolator UIYWI4893A

Description
8 to 12GHz Fullband WR90 Waveguide Isolator
Request a Quote Datasheet
Description
8 to 12GHz Fullband WR90 Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 to 12GHz Fullband WR90 Waveguide Isolator - UIYWI4893A - UIY Inc.
Shenzhen, China
8 to 12GHz Fullband WR90 Waveguide Isolator
UIYWI4893A
8 to 12GHz Fullband WR90 Waveguide Isolator UIYWI4893A
8 to 12GHz Fullband WR90 Waveguide Isolator

8 to 12GHz Fullband WR90 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI4893A
Product Name 8 to 12GHz Fullband WR90 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.25 :1
View Details
WR1500 (BJ6) - Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.49 to 0.75 GHz
VSWR 1.25 :1
View Details
WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.15 :1
View Details