UIY Inc. Waveguide Isolator 10 to 15GHz UIYWI4444A

Description
10 to 15GHz – Waveguide Isolator
Request a Quote Datasheet
Description
10 to 15GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 10 to 15GHz - UIYWI4444A - UIY Inc.
Shenzhen, China
Waveguide Isolator 10 to 15GHz
UIYWI4444A
Waveguide Isolator 10 to 15GHz UIYWI4444A
10 to 15GHz – Waveguide Isolator

10 to 15GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI4444A
Product Name Waveguide Isolator 10 to 15GHz
Component Isolator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
Frequency Range: 10000 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 12 to 18GHz - UIYBDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details
Drop in Isolator 600 to 800MHz - UIYBDI3538C - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
View Details
Drop in Circulator 400 to 470MHz - UIYBDC3538B - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
RF Isolator coaxial 700 to 5000MHz - UIYCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details