UIY Inc. Coaxial Broadband Isolator 225 to 400MHz UIYBCI6075F

Description
225 to 400MHz – Coaxial Isolator
Request a Quote
Description
225 to 400MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for 225 to 400 MHz with insertion loss up to 1.0 dB, isolation minimum 16 dB, VSWR up to 1.4, and power handling of 100 W forward and 100 W reverse. Available with N-F or SMA-F connectors and operating temperature ranges of 0 to +60 °C or -40 to +85 °C. Package dimensions are 60.0 mm length, 40.0 mm width, and 28.0 mm height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for 225 to 400 MHz with insertion loss up to 1.0 dB, isolation minimum 16 dB, VSWR up to 1.4, and power handling of 100 W forward and 100 W reverse. Available with N-F or SMA-F connectors and operating temperature ranges of 0 to +60 °C or -40 to +85 °C. Package dimensions are 60.0 mm length, 40.0 mm width, and 28.0 mm height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6075F - UIY Inc.
Shenzhen, China
Coaxial Broadband Isolator 225 to 400MHz
UIYBCI6075F
Coaxial Broadband Isolator 225 to 400MHz UIYBCI6075F
225 to 400MHz – Coaxial Isolator

225 to 400MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6075F
Product Name Coaxial Broadband Isolator 225 to 400MHz
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
Frequency Range: 225000 to 400000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Coaxial Circulator 56 to 86MHz - UIYBCC6060E - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Waveguide Circulator 26 to 40GHz - UIYWC2225B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87A - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details