UIY Inc. RF Isolator coaxial 700 to 5000MHz UIYCI2538A

Description
700 to 5000MHz – Coaxial Isolator
Request a Quote
Description
700 to 5000MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 700 to 5000 MHz with insertion loss ranging from 0.3 to 0.5 dB, isolation from 18 to 23 dB, and VSWR up to 1.3, supporting forward power up to 200 W and reverse power up to 100 W, available with SMA-F or N-F connectors, and operating temperature range from -40 to +85 °C, housed in a compact case measuring 25.4 mm in length, 18.0 mm in width, and 7.5 mm in height.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 700 to 5000 MHz with insertion loss ranging from 0.3 to 0.5 dB, isolation from 18 to 23 dB, and VSWR up to 1.3, supporting forward power up to 200 W and reverse power up to 100 W, available with SMA-F or N-F connectors, and operating temperature range from -40 to +85 °C, housed in a compact case measuring 25.4 mm in length, 18.0 mm in width, and 7.5 mm in height.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator coaxial 700 to 5000MHz - UIYCI2538A - UIY Inc.
Shenzhen, China
RF Isolator coaxial 700 to 5000MHz
UIYCI2538A
RF Isolator coaxial 700 to 5000MHz UIYCI2538A
700 to 5000MHz – Coaxial Isolator

700 to 5000MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI2538A
Product Name RF Isolator coaxial 700 to 5000MHz
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 38.5mm x 15mm
Frequency Range: 700 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 7 to 9.5GHz - UIYMC77A - UIY Inc.
Specs
Component Circulator
Package Size 7mm x 7mm x 3.5mm
Frequency Range: 7000 to 9500 MHz
View Details
High Power Isolator Drop in 45 to 270MHz - UIYDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
RF Isolator Drop in type 450 to 3000MHz - UIYDI2020A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details