UIY Inc. Waveguide Isolator 50 to 60GHz UIYWI2128A

Description
50 to 60GHz – Waveguide Isolator
Request a Quote
Description
50 to 60GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 to 60 GHz waveguide isolator in WR15(BJ620) interface with an insertion loss of 0.8 dB max, isolation of 18 dB min, VSWR of 1.4 max, and power handling of 10 W forward and 1 W reverse, operating from -40 °C to +70 °C. Physical dimensions are 21.0 mm length, 15.0 mm width, and 1.9 mm height.

Datasheet Summary
Powered by GS/AI

50 to 60 GHz waveguide isolator in WR15(BJ620) interface with an insertion loss of 0.8 dB max, isolation of 18 dB min, VSWR of 1.4 max, and power handling of 10 W forward and 1 W reverse, operating from -40 °C to +70 °C. Physical dimensions are 21.0 mm length, 15.0 mm width, and 1.9 mm height.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 50 to 60GHz - UIYWI2128A - UIY Inc.
Shenzhen, China
Waveguide Isolator 50 to 60GHz
UIYWI2128A
Waveguide Isolator 50 to 60GHz UIYWI2128A
50 to 60GHz – Waveguide Isolator

50 to 60GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2128A
Product Name Waveguide Isolator 50 to 60GHz
Component Isolator
Configuration Waveguide
Package Size 21mm x 28mm x 15mm
Frequency Range: 50000 to 60000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Dual Junction Coaxial Isolator 700 to 2000MHz - UIYCDI6834A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
Broadband Isolator Coaxial 6 to 18GHz - UIYBCI1621A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
Microstrip Isolator 8 to 12GHz - UIYBMI67B - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8000 to 12000 MHz
View Details