UIY Inc. Waveguide Isolator 40.5 to 43.5GHz UIYWI2836A

Description
40.5 to 43.5GHz – Waveguide Isolator
Request a Quote
Description
40.5 to 43.5GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator covering 40.5 to 43.5 GHz with an insertion loss of 0.4 dB max, isolation of 18 dB min, and a VSWR of 1.3 max, handling up to 10 W forward and 1 W reverse power, housed in a WR22 (BJ400) waveguide interface operated from -40 to +85 °C. Dimensions include a length of 96.5 mm and mounting holes for 4-40 UNC threads.

Datasheet Summary
Powered by GS/AI

Waveguide isolator covering 40.5 to 43.5 GHz with an insertion loss of 0.4 dB max, isolation of 18 dB min, and a VSWR of 1.3 max, handling up to 10 W forward and 1 W reverse power, housed in a WR22 (BJ400) waveguide interface operated from -40 to +85 °C. Dimensions include a length of 96.5 mm and mounting holes for 4-40 UNC threads.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Shenzhen, China
Waveguide Isolator 40.5 to 43.5GHz
UIYWI2836A
Waveguide Isolator 40.5 to 43.5GHz UIYWI2836A
40.5 to 43.5GHz – Waveguide Isolator

40.5 to 43.5GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI2836A
Product Name Waveguide Isolator 40.5 to 43.5GHz
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
Frequency Range: 40500 to 43500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109A - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details
Broadband Isolator Coaxial 6 to 18GHz - UIYBCI1621A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
Waveguide Circulator 21.7 to 33GHz - UIYWC3030B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details