UIY Inc. Waveguide Isolator 8 to 12.4GHz UIYWI4242A

Description
8 to 12.4GHz – Waveguide Isolator
Request a Quote
Description
8 to 12.4GHz – Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator for 8 to 12.4 GHz operating range, available in multiple frequency-specific variants with insertion loss up to 0.5 dB, isolation of at least 18 dB, and VSWR up to 1.25. All variants feature WR90 (BJ100) waveguide connectors, handle up to 100 W forward power and 30 W reverse power, and operate over a temperature range of -40 °C to +85 °C. Mechanical dimensions are 42.00 mm × 32.51 mm × 20.00 mm with a 4.2 mm through-hole. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Waveguide isolator for 8 to 12.4 GHz operating range, available in multiple frequency-specific variants with insertion loss up to 0.5 dB, isolation of at least 18 dB, and VSWR up to 1.25. All variants feature WR90 (BJ100) waveguide connectors, handle up to 100 W forward power and 30 W reverse power, and operate over a temperature range of -40 °C to +85 °C. Mechanical dimensions are 42.00 mm × 32.51 mm × 20.00 mm with a 4.2 mm through-hole. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 8 to 12.4GHz - UIYWI4242A - UIY Inc.
Shenzhen, China
Waveguide Isolator 8 to 12.4GHz
UIYWI4242A
Waveguide Isolator 8 to 12.4GHz UIYWI4242A
8 to 12.4GHz – Waveguide Isolator

8 to 12.4GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI4242A
Product Name Waveguide Isolator 8 to 12.4GHz
Component Isolator
Configuration Waveguide
Package Size 42mm x 42mm x 28mm
Frequency Range: 8000 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 26.5 to 40GHz - UIYBDC1318D - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details
Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
View Details
500W High Power Circulator coaxial type 300 to 1500MHz - UIYCC5356A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 53mm x 56mm x 20mm
View Details