UIY Inc. 500W High Power Circulator coaxial type 300 to 1500MHz UIYCC5356A

Description
300 to 1500MHz 500W– Coaxial Circulator
Request a Quote
Description
300 to 1500MHz 500W– Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCC5356A is a coaxial circulator designed for high power applications, operating within a frequency range of 300 to 1500 MHz and capable of handling up to 500W of forward and reverse power. It features low insertion loss, with a maximum of 0.5 dB at the lower frequency range and as low as 0.2 dB at higher frequencies. The device provides a minimum isolation of 20 dB, ensuring effective signal separation. The circulator is suitable for military, space, and commercial applications, and operates within a temperature range of -40 to +85 °C, depending on the specific frequency segment. It is available with N-type connectors and supports a one-year standard warranty. This product may be a suitable choice for engineers seeking reliable RF performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The UIYCC5356A is a coaxial circulator designed for high power applications, operating within a frequency range of 300 to 1500 MHz and capable of handling up to 500W of forward and reverse power. It features low insertion loss, with a maximum of 0.5 dB at the lower frequency range and as low as 0.2 dB at higher frequencies. The device provides a minimum isolation of 20 dB, ensuring effective signal separation. The circulator is suitable for military, space, and commercial applications, and operates within a temperature range of -40 to +85 °C, depending on the specific frequency segment. It is available with N-type connectors and supports a one-year standard warranty. This product may be a suitable choice for engineers seeking reliable RF performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
500W High Power Circulator coaxial type 300 to 1500MHz - UIYCC5356A - UIY Inc.
Shenzhen, China
500W High Power Circulator coaxial type 300 to 1500MHz
UIYCC5356A
500W High Power Circulator coaxial type 300 to 1500MHz UIYCC5356A
300 to 1500MHz 500W– Coaxial Circulator

300 to 1500MHz 500W– Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC5356A
Product Name 500W High Power Circulator coaxial type 300 to 1500MHz
Component Circulator
Configuration Coaxial
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details
Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Broadband Isolator drop in type 1.35 to 2.7GHz - UIYBDI5049A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5031A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details