UIY Inc. Waveguide Isolator 12 to 18GHz UIYWI3898A

Description
12 to 18GHz – Waveguide Isolator
Request a Quote Datasheet
Description
12 to 18GHz – Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Shenzhen, China
Waveguide Isolator 12 to 18GHz
UIYWI3898A
Waveguide Isolator 12 to 18GHz UIYWI3898A
12 to 18GHz – Waveguide Isolator

12 to 18GHz – Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWI3898A
Product Name Waveguide Isolator 12 to 18GHz
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
Frequency Range: 12000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details
Dual Junction Drop in Circulator 45 to 270MHz - UIYDDC12060A - UIY Inc.
Specs
Component Circulator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details