UIY Inc. Broadband Circulator drop in 26.5 to 40GHz UIYBDC1318D

Description
26.5 to 40GHz – Drop in Circulator
Request a Quote Datasheet
Description
26.5 to 40GHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 26.5 to 40GHz - UIYBDC1318D - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 26.5 to 40GHz
UIYBDC1318D
Broadband Circulator drop in 26.5 to 40GHz UIYBDC1318D
26.5 to 40GHz – Drop in Circulator

26.5 to 40GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC1318D
Product Name Broadband Circulator drop in 26.5 to 40GHz
Component Circulator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
Isolation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Drop in Broadband Circulator 4 to 8GHz - UIYBDC2122A - UIY Inc.
Specs
Component Circulator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
High Power Isolator Drop in 200 to 1875MHz - UIYDI3546A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 46mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details
Broadband Circulator Coaxial Dual Junction 3 to 6GHz - UIYBCC5028A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details