UIY Inc. 5.4 to 8.0GHz WR137 Waveguide Circulator UIYWC6880A

Description
5.4 to 8.0GHz WR137 Waveguide Circulator
Request a Quote Datasheet
Description
5.4 to 8.0GHz WR137 Waveguide Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.4 to 8.0GHz WR137 Waveguide Circulator - UIYWC6880A - UIY Inc.
Shenzhen, China
5.4 to 8.0GHz WR137 Waveguide Circulator
UIYWC6880A
5.4 to 8.0GHz WR137 Waveguide Circulator UIYWC6880A
5.4 to 8.0GHz WR137 Waveguide Circulator

5.4 to 8.0GHz WR137 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC6880A
Product Name 5.4 to 8.0GHz WR137 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1924A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details
WR12 (BJ740) – Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.5 :1
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.25 :1
View Details