UIY Inc. Broadband Circulator drop in 8 to 18GHz UIYBDC1920B

Description
8 to 18GHz – Drop in Circulator
Request a Quote
Description
8 to 18GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 18 GHz broadband drop-in circulator with an insertion loss of 0.8 dB max, isolation of 14 dB min, VSWR of 1.5 max, and power handling of 60 W forward and reverse. Operates from -30°C to +70°C, features TAB connectors, and measures 19.0 mm x 16.0 mm x 7.0 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

8 to 18 GHz broadband drop-in circulator with an insertion loss of 0.8 dB max, isolation of 14 dB min, VSWR of 1.5 max, and power handling of 60 W forward and reverse. Operates from -30°C to +70°C, features TAB connectors, and measures 19.0 mm x 16.0 mm x 7.0 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 8 to 18GHz - UIYBDC1920B - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 8 to 18GHz
UIYBDC1920B
Broadband Circulator drop in 8 to 18GHz UIYBDC1920B
8 to 18GHz – Drop in Circulator

8 to 18GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC1920B
Product Name Broadband Circulator drop in 8 to 18GHz
Component Circulator
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 8000 to 18000 MHz
Isolation 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 12.4 to18.0GHz - UIYWI3333A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33mm x 33mm x 21mm
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149A - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Broadband Circulator Coaxial 12 to 18GHz - UIYBCC1318B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Broadband Isolator drop in type 8 to 18GHz - UIYBDI1621B - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details