UIY Inc. Waveguide Circulator 12 to 18GHz UIYWC3842A

Description
12 to 18GHz – Waveguide Circulator
Request a Quote
Description
12 to 18GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

12 to 18 GHz waveguide circulator in a WR62 (BJ140) housing with a temperature range of -40 to +85 °C, 0.4 dB maximum insertion loss, 20 dB minimum isolation, 1.3 maximum VSWR, and 100 W forward and reverse power handling.

Datasheet Summary
Powered by GS/AI

12 to 18 GHz waveguide circulator in a WR62 (BJ140) housing with a temperature range of -40 to +85 °C, 0.4 dB maximum insertion loss, 20 dB minimum isolation, 1.3 maximum VSWR, and 100 W forward and reverse power handling.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 12 to 18GHz - UIYWC3842A - UIY Inc.
Shenzhen, China
Waveguide Circulator 12 to 18GHz
UIYWC3842A
Waveguide Circulator 12 to 18GHz UIYWC3842A
12 to 18GHz – Waveguide Circulator

12 to 18GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC3842A
Product Name Waveguide Circulator 12 to 18GHz
Component Circulator
Configuration Waveguide
Package Size 33.3mm x 42mm x 38mm
Frequency Range: 12000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details
Coaxial Circulator 800 to 1000MHz - UIYBCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
High power Circulator Drop in type 1.0 to 3.8GHz - UIYDC4546A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 46mm x 26mm
Frequency Range: 1000 to 3100 MHz
View Details
Waveguide Isolator 26.5 to 40GHz - UIYWI2259A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 25.5mm x 59.9mm x 25.9mm
View Details