UIY Inc. Dual Junction Drop in Circulator 4 to 7GHz UIYDDC2420A

Description
4 to 7GHz – Dual Junction Drop in Circulator
Request a Quote
Description
4 to 7GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator for 4 to 7 GHz applications, designed for military, space, and commercial use, with a TAB connector and operating temperature range of -40 to +85°C. The part has a rectangular case measuring 24.0 mm by 18.0 mm and includes a through-hole ground connection with a 2.2 mm diameter hole. Insertion loss is specified at or below 1.0 dB, isolation is 60 dB minimum, and VSWR is 1.3 or lower, depending on the frequency sub-range. Power handling is up to 45 W forward and 36 W reverse, with variants covering sub-bands within 4.5 to 7.0 GHz.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator for 4 to 7 GHz applications, designed for military, space, and commercial use, with a TAB connector and operating temperature range of -40 to +85°C. The part has a rectangular case measuring 24.0 mm by 18.0 mm and includes a through-hole ground connection with a 2.2 mm diameter hole. Insertion loss is specified at or below 1.0 dB, isolation is 60 dB minimum, and VSWR is 1.3 or lower, depending on the frequency sub-range. Power handling is up to 45 W forward and 36 W reverse, with variants covering sub-bands within 4.5 to 7.0 GHz.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Circulator 4 to 7GHz
UIYDDC2420A
Dual Junction Drop in Circulator 4 to 7GHz UIYDDC2420A
4 to 7GHz – Dual Junction Drop in Circulator

4 to 7GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC2420A
Product Name Dual Junction Drop in Circulator 4 to 7GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High power 300W Coaxial Circulator4 to 8GHz - UIYBCC5654A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 54.3mm x 36mm
View Details
Broadband Isolator Coaxial 3.5 to 6.5GHz - UIYBCI2528B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Waveguide Isolator 93.5 to 94.5GHz - UIYWI2030A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 30mm x 20mm
View Details
Broadband Isolator Coaxial 1.85 to 3.8GHz - UIYBCI4040B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details